CAP ALUM POLY 560UF 20% 2V SMD Product overview: EEF-CX0D561R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D561R can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 560uF, 2V, 20%, SMD; Capacitance:560µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 560uF, 2V, 20%, SMD, FULL REEL; Capacitance:560µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 2V SMD
CAP ALUM POLY 560UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CX0D561R | 95W9782 | EEF-CX0D561R | EEF-CX0D561R |
| Product Name | SMD 560UF 2V Capacitor | Aluminum Electrolytic Capacitor, 560Uf, 2V, 20%, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |