Panasonic SMD 330uF 2V 2.7A Capacitor EEF-CX0D331R

Description
330uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D331R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 2V 2.7A Capacitor
69-EEF-CX0D331R
SMD 330uF 2V 2.7A Capacitor 69-EEF-CX0D331R
330uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D331R can be used for catalog matching and distributor lookup.

330uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CX0D331R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0D331R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-CX0D331R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0D331R
Aluminum - Polymer Capacitors EEF-CX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0D331R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0D331R
Capacitors - Aluminum - Polymer Capacitors EEF-CX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic - 54W2529 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic
54W2529
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic 54W2529
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX0D331R EEF-CX0D331R EEF-CX0D331R 54W2529
Product Name SMD 330uF 2V 2.7A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details