Panasonic SMD 47UF 20V Capacitor EEF-CT1D470R

Description
CAP ALUM POLY 47UF 20% 20V SMD Product overview: EEF-CT1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1D470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 47UF 20% 20V SMD Product overview: EEF-CT1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1D470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 20V Capacitor
69-EEF-CT1D470R
SMD 47UF 20V Capacitor 69-EEF-CT1D470R
CAP ALUM POLY 47UF 20% 20V SMD Product overview: EEF-CT1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1D470R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 20V SMD Product overview: EEF-CT1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1D470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-CT1D470R - 917883-EEF-CT1D470R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-CT1D470R
917883-EEF-CT1D470R
Aluminum - Polymer Capacitors - EEF-CT1D470R 917883-EEF-CT1D470R
Manufacturer: Panasonic Win Source Part Number: 917883-EEF-CT1D470R Series: SP-Cap CT Operating Temperature Range: -55°C ~ 105°C Features: 47 µF 20 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P18993CT, P18993TR, P18993DKR, EEFCT1D470R

Manufacturer: Panasonic
Win Source Part Number: 917883-EEF-CT1D470R
Series: SP-Cap CT
Operating Temperature Range: -55°C ~ 105°C
Features: 47 µF 20 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P18993CT, P18993TR, P18993DKR, EEFCT1D470R

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CT1D470R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CT1D470R
Capacitors - Aluminum - Polymer Capacitors EEF-CT1D470R
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CT1D470R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CT1D470R
Aluminum - Polymer Capacitors EEF-CT1D470R
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CT1D470R 917883-EEF-CT1D470R EEF-CT1D470R EEF-CT1D470R
Product Name SMD 47UF 20V Capacitor Aluminum - Polymer Capacitors - EEF-CT1D470R Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details