Win Source Part Number: 973325-EEF-CT1C470R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CT
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16807-6,EEFCT1C470R
Base Product Number: EEF-CT
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
CAP ALUM POLY 47UF 20% 16V SMD Product overview: EEF-CT1C470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1C470R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 47UF 20% 16V SMD
CAP ALUM POLY 47UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 973325-EEF-CT1C470R | 69-EEF-CT1C470R | EEF-CT1C470R | EEF-CT1C470R | 17X9830 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 47UF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, 2917; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |