CAP ALUM POLY 180UF 20% 4V SMD Product overview: EEF-CT0G181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT0G181R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917882-EEF-CT0G181R
Series: SP-Cap CT
Operating Temperature Range: -55°C ~ 105°C
Features: 180 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE5045TR, PCE5045CT, PCE5045DKR, EEFCT0G181R
CAP ALUM POLY 180UF 20% 4V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 4V, 20%, SMD; Capacitance:180µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM ELEC, 180UF, 4V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.7A RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 180uF 4.0volt
CAP ALUM POLY 180UF 20% 4V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CT0G181R | 917882-EEF-CT0G181R | EEF-CT0G181R | 98W2502 | EEF-CT0G181R | EEF-CT0G181R |
| Product Name | SMD 180UF 4V Capacitor | Aluminum - Polymer Capacitors - EEF-CT0G181R | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |