Panasonic Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917; Capacitance Panasonic EEF-CS1E100R

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917; Capacitance Panasonic - 17X9824 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917; Capacitance Panasonic
17X9824
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917; Capacitance Panasonic 17X9824
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9825 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9825
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9825
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CS1E100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CS1E100R
Capacitors - Aluminum - Polymer Capacitors EEF-CS1E100R
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CS1E100R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CS1E100R
Aluminum - Polymer Capacitors EEF-CS1E100R
CAP ALUM POLY 10UF 20% 25V SMD

CAP ALUM POLY 10UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 17X9824 EEF-CS1E100R EEF-CS1E100R
Product Name Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, 2917; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers