CAP ALUM POLY 68UF 20% 6.3V SMD Product overview: EEF-CS0J680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CS0J680R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM ELEC, 68UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Diameter:-RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CS0J680R | EEF-CS0J680R | 49W5252 | EEF-CS0J680R |
| Product Name | SMD 68UF 6.3V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap Alum Elec, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |