Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd; Capacitance Panasonic EEF-CD1C2R2R

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd; Capacitance Panasonic - 54W2523 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd; Capacitance Panasonic
54W2523
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd; Capacitance Panasonic 54W2523
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd, Full Reel; Capacitance Panasonic - 54W2524 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd, Full Reel; Capacitance Panasonic
54W2524
Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd, Full Reel; Capacitance Panasonic 54W2524
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2uF, 16V, 20%, SMD, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.11ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-CD1C2R2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CD1C2R2R
Capacitors - Aluminum - Polymer Capacitors EEF-CD1C2R2R
CAP ALUM POLY 2.2UF 20% 16V SMD

CAP ALUM POLY 2.2UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CD1C2R2R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD1C2R2R
Aluminum - Polymer Capacitors EEF-CD1C2R2R
CAP ALUM POLY 2.2UF 20% 16V SMD

CAP ALUM POLY 2.2UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 54W2523 EEF-CD1C2R2R EEF-CD1C2R2R
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 16V, 20%, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers