Panasonic SMD 22uF 12.5V 1.6A Capacitor EEF-CD1B220R

Description
22uF 12.5V Al Polymer Cap, 30mR ESR, 1.6A Ripple, SMD Product overview: EEF-CD1B220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 12.5V, 1.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 12.5V, 1.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD1B220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 12.5V Al Polymer Cap, 30mR ESR, 1.6A Ripple, SMD Product overview: EEF-CD1B220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 12.5V, 1.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 12.5V, 1.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD1B220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 12.5V 1.6A Capacitor
69-EEF-CD1B220R
SMD 22uF 12.5V 1.6A Capacitor 69-EEF-CD1B220R
22uF 12.5V Al Polymer Cap, 30mR ESR, 1.6A Ripple, SMD Product overview: EEF-CD1B220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 12.5V, 1.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 12.5V, 1.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD1B220R can be used for catalog matching and distributor lookup.

22uF 12.5V Al Polymer Cap, 30mR ESR, 1.6A Ripple, SMD Product overview: EEF-CD1B220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 12.5V, 1.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 12.5V, 1.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD1B220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 12.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 12.5V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1128
Aluminum Electrolytic Capacitor, 22Uf, 12.5V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1128
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 12.5V, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.03ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 12.5V, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.03ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CD1B220R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD1B220R
Aluminum - Polymer Capacitors EEF-CD1B220R
CAP ALUM POLY 22UF 20% 12.5V SMD

CAP ALUM POLY 22UF 20% 12.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CD1B220R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CD1B220R
Capacitors - Aluminum - Polymer Capacitors EEF-CD1B220R
CAP ALUM POLY 22UF 20% 12.5V SMD

CAP ALUM POLY 22UF 20% 12.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CD1B220R 01X1128 EEF-CD1B220R EEF-CD1B220R
Product Name SMD 22uF 12.5V 1.6A Capacitor Aluminum Electrolytic Capacitor, 22Uf, 12.5V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers