Panasonic SMD 47uF 8V Capacitor EEF-CD0K470R

Description
47uF 8V Polymer Alum Elec Cap 25mR ESR SMD Product overview: EEF-CD0K470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0K470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 8V Polymer Alum Elec Cap 25mR ESR SMD Product overview: EEF-CD0K470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0K470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 8V Capacitor
69-EEF-CD0K470R
SMD 47uF 8V Capacitor 69-EEF-CD0K470R
47uF 8V Polymer Alum Elec Cap 25mR ESR SMD Product overview: EEF-CD0K470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0K470R can be used for catalog matching and distributor lookup.

47uF 8V Polymer Alum Elec Cap 25mR ESR SMD Product overview: EEF-CD0K470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0K470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-CD0K470R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD0K470R
Aluminum - Polymer Capacitors EEF-CD0K470R
CAP ALUM POLY 47UF 20% 8V SMD

CAP ALUM POLY 47UF 20% 8V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CD0K470R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CD0K470R
Capacitors - Aluminum - Polymer Capacitors EEF-CD0K470R
CAP ALUM POLY 47UF 20% 8V SMD

CAP ALUM POLY 47UF 20% 8V SMD

Supplier's Site
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5241 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic
49W5241
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic 49W5241
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CD0K470R EEF-CD0K470R EEF-CD0K470R 49W5241
Product Name SMD 47uF 8V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details