CAP ALUM POLY 33UF 20% 8V SMD Product overview: EEF-CD0K330R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0K330R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 33UF 20% 8V SMD
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 8V SMD
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CD0K330R | EEF-CD0K330R | 55W9270 | EEF-CD0K330R |
| Product Name | SMD 33UF 8V Capacitor | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| WVDC | 8 volts | 8 volts |