Panasonic SMD 82uF 4V 2.7A Capacitor EEF-CD0G820XR

Description
82uF 4V Polymer Al Electrolytic Capacitor, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0G820XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 4V Polymer Al Electrolytic Capacitor, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0G820XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82uF 4V 2.7A Capacitor
69-EEF-CD0G820XR
SMD 82uF 4V 2.7A Capacitor 69-EEF-CD0G820XR
82uF 4V Polymer Al Electrolytic Capacitor, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0G820XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820XR can be used for catalog matching and distributor lookup.

82uF 4V Polymer Al Electrolytic Capacitor, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0G820XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820XR can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CD0G820XR - 917880-EEF-CD0G820XR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-CD0G820XR
917880-EEF-CD0G820XR
Aluminum - Polymer Capacitors - EEF-CD0G820XR 917880-EEF-CD0G820XR
Manufacturer: Panasonic Win Source Part Number: 917880-EEF-CD0G820XR Series: SP-Cap CD Operating Temperature Range: -40°C ~ 105°C Features: 82 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020

Manufacturer: Panasonic
Win Source Part Number: 917880-EEF-CD0G820XR
Series: SP-Cap CD
Operating Temperature Range: -40°C ~ 105°C
Features: 82 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-CD0G820XR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD0G820XR
Aluminum - Polymer Capacitors EEF-CD0G820XR
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEF-CD0G820XR 917880-EEF-CD0G820XR EEF-CD0G820XR
Product Name SMD 82uF 4V 2.7A Capacitor Aluminum - Polymer Capacitors - EEF-CD0G820XR Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details