Panasonic SMD 56uF 4V 2.5A Capacitor EEF-CD0G560ER

Description
56uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-CD0G560ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G560ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-CD0G560ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G560ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56uF 4V 2.5A Capacitor
69-EEF-CD0G560ER
SMD 56uF 4V 2.5A Capacitor 69-EEF-CD0G560ER
56uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-CD0G560ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G560ER can be used for catalog matching and distributor lookup.

56uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, SMD Product overview: EEF-CD0G560ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G560ER can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1128465-EEF-CD0G560ER - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1128465-EEF-CD0G560ER
Capacitors - Aluminum - Polymer Capacitors 1128465-EEF-CD0G560ER
Win Source Part Number: 1128465-EEF-CD0G560E R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CD Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 18mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFCD0G560ER Base Product Number: EEF-CD Product Status: Obsolete Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Win Source Part Number: 1128465-EEF-CD0G560ER
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CD
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 18mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFCD0G560ER
Base Product Number: EEF-CD
Product Status: Obsolete
Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-CD0G560ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD0G560ER
Aluminum - Polymer Capacitors EEF-CD0G560ER
CAP ALUM POLY 56UF 20% 4V SMD

CAP ALUM POLY 56UF 20% 4V SMD

Supplier's Site Datasheet
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5213 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic
49W5213
Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic 49W5213
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CD0G560ER 1128465-EEF-CD0G560ER EEF-CD0G560ER 49W5213
Product Name SMD 56uF 4V 2.5A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 56 microF 56 microF 56 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details