CAP ALUM POLY 180UF 20% 2V SMD
CAP ALUM POLY 180UF 20% 2V SMD
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-CD0D181ER | EEF-CD0D181ER | 49W5196 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose |