Panasonic Cap, Aec-Q200, 47Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETQV470XAV

Description
CAP, AEC-Q200, 47UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 47UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 47Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 21AH3228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
21AH3228
Cap, Aec-Q200, 47Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic 21AH3228
CAP, AEC-Q200, 47UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 47UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3228
Product Name Cap, Aec-Q200, 47Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details