Panasonic EEETQV101XAP Capacitor
Panasonic EEETQV101XAP Capacitor
Panasonic EEETQV101XAP Capacitor
CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TQ Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
100uF 35V 197mA@100kHz 300mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 35V 197mA@100kHz 300mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7734198P | 7734198 | 61W9227 | 47AC4773 | EEETQV101XAP | EEETQV101XAP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic | Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Features | Polarized |