Panasonic Aluminium Capacitors EEETPC101XAV

Description
Aluminium Capacitor SMD 16VDC 100uF
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 16VDC 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491332
Aluminium Capacitors 2491332
Aluminium Capacitor SMD 16VDC 100uF

Aluminium Capacitor SMD 16VDC 100uF

Supplier's Site
Aluminium Capacitors - 2491333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491333
Aluminium Capacitors 2491333
Aluminium Capacitor SMD 16VDC 100uF

Aluminium Capacitor SMD 16VDC 100uF

Supplier's Site
Aluminium Capacitors - 2491333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491333P
Aluminium Capacitors 2491333P
Aluminium Capacitor SMD 16VDC 100uF

Aluminium Capacitor SMD 16VDC 100uF

Supplier's Site
Cap, Aec-Q200, 100Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 21AH3226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic
21AH3226
Cap, Aec-Q200, 100Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic 21AH3226
CAP, AEC-Q200, 100UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.45ohm; Product Range:TP Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 100UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.45ohm; Product Range:TP Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2491332 21AH3226
Product Name Aluminium Capacitors Cap, Aec-Q200, 100Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details