Panasonic Aluminium Capacitors EEETPC101XAP

Description
Panasonic EEETPC101XAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEETPC101XAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7269824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7269824
Aluminium Capacitors 7269824
Panasonic EEETPC101XAP Capacitor

Panasonic EEETPC101XAP Capacitor

Supplier's Site
Capacitors EEETPC101XAP
100uF 16V 128.1mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 128.1mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 16V, Smd; Capacitor Case / Package Panasonic - 62W7312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 16V, Smd; Capacitor Case / Package Panasonic
62W7312
Cap, Alu Elec, Aec-Q200, 100Uf, 16V, Smd; Capacitor Case / Package Panasonic 62W7312
CAP, ALU ELEC, AEC-Q200, 100UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic - 17AC6806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
17AC6806
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic 17AC6806
CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.45ohm; Product Range:TP Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.45ohm; Product Range:TP Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7269824 EEETPC101XAP 62W7312 17AC6806
Product Name Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 16V, Smd; Capacitor Case / Package Panasonic Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details