Panasonic Aluminium Capacitors EEETP1V221AP

Description
Panasonic EEETP1V221AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEETP1V221AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7269859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7269859
Aluminium Capacitors 7269859
Panasonic EEETP1V221AP Capacitor

Panasonic EEETP1V221AP Capacitor

Supplier's Site
Aluminium Capacitors - 7269859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7269859P
Aluminium Capacitors 7269859P
Capacitor SMT TP Series 35V 220uF

Capacitor SMT TP Series 35V 220uF

Supplier's Site
Aluminium Capacitors - 9230143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9230143
Aluminium Capacitors 9230143
Capacitor SMT TP Series 35V 220uF

Capacitor SMT TP Series 35V 220uF

Supplier's Site
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7320
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7320
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6807
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6807
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7269859 7269859P 9230143 62W7320 17AC6807
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers