Panasonic Cap, Aec-Q200, 220Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETP1E221AV

Description
CAP, AEC-Q200, 220UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 220UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 220Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6549
Cap, Aec-Q200, 220Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6549
CAP, AEC-Q200, 220UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 220UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6549
Product Name Cap, Aec-Q200, 220Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers