Panasonic Aluminium Capacitors EEETP1E101AP

Description
Aluminium Capacitor SMD 100UF 25Vdc
Request a Quote
Description
Aluminium Capacitor SMD 100UF 25Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491331
Aluminium Capacitors 2491331
Aluminium Capacitor SMD 100UF 25Vdc

Aluminium Capacitor SMD 100UF 25Vdc

Supplier's Site
Aluminium Capacitors - 2491330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491330
Aluminium Capacitors 2491330
Aluminium Capacitor SMD 100UF 25Vdc

Aluminium Capacitor SMD 100UF 25Vdc

Supplier's Site
Aluminium Capacitors - 2491331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491331P
Aluminium Capacitors 2491331P
Aluminium Capacitor SMD 100UF 25Vdc

Aluminium Capacitor SMD 100UF 25Vdc

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 23AJ6308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
23AJ6308
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 23AJ6308
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.2ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.2ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2491331 23AJ6308
Product Name Aluminium Capacitors Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers