Panasonic EEETKV471UAQ Capacitor
Capacitor Al SMT TK (medium) 35V 470uF
Capacitor Al SMT TK (Medium) 35V 470uF
CAP, ALU ELEC, AEC-Q200, 470UF, 35V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes
CAP, 470µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
470uF 35V 800mA@100kHz 120mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
470uF 35V 800mA@100kHz 120mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7472342 | 7472342P | 9232981 | 62W7257 | 17AC6805 | EEETKV471UAQ | EEETKV471UAQ |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, Aec-Q200, 470Uf, 35V, Rad; Capacitor Case / Package Panasonic | Cap, 470Μf, 35V, Smd; Ae Capacitor Case Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |