Panasonic Aluminium Capacitors EEETKC222UAM

Description
Capacitor Al SMT TK (Medium) 16V 2200uF
Request a Quote
Description
Capacitor Al SMT TK (Medium) 16V 2200uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232978
Aluminium Capacitors 9232978
Capacitor Al SMT TK (Medium) 16V 2200uF

Capacitor Al SMT TK (Medium) 16V 2200uF

Supplier's Site
Aluminium Capacitors - 7472317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472317
Aluminium Capacitors 7472317
Panasonic EEETKC222UAM Capacitor

Panasonic EEETKC222UAM Capacitor

Supplier's Site
Aluminium Capacitors - 7472317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472317P
Aluminium Capacitors 7472317P
Capacitor Al SMT TK (medium) 16V 2200uF

Capacitor Al SMT TK (medium) 16V 2200uF

Supplier's Site
Cap, 2200Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7250
Cap, 2200Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7250
CAP, 2200µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 9232978 7472317 7472317P 62W7250
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 2200Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers