Panasonic Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic EEETK1J471AM

Description
CAP, 470µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:0.18ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:0.18ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W7294
Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W7294
CAP, 470µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:0.18ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:0.18ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6343
Cap, 470Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6343
CAP, 470UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 470UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W7294 65AH6343
Product Name Cap, 470Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 470Uf, 63V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers