Panasonic Aluminium Capacitors EEETK1J221AQ

Description
Capacitor Al SMT TK (Medium) 63V 220uF
Request a Quote Datasheet
Description
Capacitor Al SMT TK (Medium) 63V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232990
Aluminium Capacitors 9232990
Capacitor Al SMT TK (Medium) 63V 220uF

Capacitor Al SMT TK (Medium) 63V 220uF

Supplier's Site
Aluminium Capacitors - 7472386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472386
Aluminium Capacitors 7472386
Panasonic EEETK1J221AQ Capacitor

Panasonic EEETK1J221AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7472386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472386P
Aluminium Capacitors 7472386P
Capacitor Al SMT TK (medium) 63V 220uF

Capacitor Al SMT TK (medium) 63V 220uF

Supplier's Site
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W7292
Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W7292
CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:0.26ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 9232990 7472386 7472386P 62W7292
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details