Panasonic Aluminium Capacitors EEETK1H471AM

Description
Panasonic EEETK1H471AM Capacitor
Request a Quote
Description
Panasonic EEETK1H471AM Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472373
Aluminium Capacitors 7472373
Panasonic EEETK1H471AM Capacitor

Panasonic EEETK1H471AM Capacitor

Supplier's Site
Aluminium Capacitors - 9232997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232997
Aluminium Capacitors 9232997
Capacitor Al SMT TK (Medium) 50V 470uF

Capacitor Al SMT TK (Medium) 50V 470uF

Supplier's Site
Cap, 470Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7289
Cap, 470Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7289
CAP, 470µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:0.15ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:0.15ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7472373 9232997 62W7289
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details