Panasonic Aluminium Capacitors EEETK1H331AQ

Description
Capacitor Al SMT TK (Medium) 50V 330uF
Request a Quote Datasheet
Description
Capacitor Al SMT TK (Medium) 50V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232988
Aluminium Capacitors 9232988
Capacitor Al SMT TK (Medium) 50V 330uF

Capacitor Al SMT TK (Medium) 50V 330uF

Supplier's Site
Aluminium Capacitors - 7472364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472364
Aluminium Capacitors 7472364
Panasonic EEETK1H331AQ Capacitor

Panasonic EEETK1H331AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7472364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472364P
Aluminium Capacitors 7472364P
Capacitor Al SMT TK (medium) 50V 330uF

Capacitor Al SMT TK (medium) 50V 330uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEETK1H331AQ
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEETK1H331AQ
330uF 50V 600mA@100kHz 230mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 50V 600mA@100kHz 230mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 330Uf, 50V, Smd; Capacitor Case / Package Panasonic - 62W7288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 330Uf, 50V, Smd; Capacitor Case / Package Panasonic
62W7288
Cap, Alu Elec, Aec-Q200, 330Uf, 50V, Smd; Capacitor Case / Package Panasonic 62W7288
CAP, ALU ELEC, AEC-Q200, 330UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:0.23ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 330UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):50V; ESR:0.23ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9232988 7472364 7472364P EEETK1H331AQ 62W7288
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, Aec-Q200, 330Uf, 50V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details