Panasonic Aluminium Capacitors EEETK1H221AQ

Description
Capacitor Al SMT TK (medium) 50V 220uF
Request a Quote Datasheet
Description
Capacitor Al SMT TK (medium) 50V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472360P
Aluminium Capacitors 7472360P
Capacitor Al SMT TK (medium) 50V 220uF

Capacitor Al SMT TK (medium) 50V 220uF

Supplier's Site
Aluminium Capacitors - 1723814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723814
Aluminium Capacitors 1723814
Capacitor Al SMT TK (medium) 50V 220uF

Capacitor Al SMT TK (medium) 50V 220uF

Supplier's Site
Capacitors EEETK1H221AQ
220uF 50V 600mA@100kHz 230mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 50V 600mA@100kHz 230mΩ@100kHz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7287
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7287
CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.23ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.23ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6342
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6342
CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472360P 1723814 EEETK1H221AQ 62W7287 65AH6342
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details