TK(A)/50V/1000uF/950
TK(A)/50V/1000uF/950
TK(A)/50V/1000uF/950
1000uF 50V 950mA@100kHz 140mΩ@100kHz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 1000µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:0.14ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9232984 | 7472389P | EEETK1H102AM | 62W7286 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Cap, 1000Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |