Panasonic Aluminium Capacitors EEETG2A220UP

Description
Ecap SMD 22uF 100V F Case
Request a Quote Datasheet
Description
Ecap SMD 22uF 100V F Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568985
Aluminium Capacitors 568985
Ecap SMD 22uF 100V F Case

Ecap SMD 22uF 100V F Case

Supplier's Site
Aluminium Capacitors - 568985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568985P
Aluminium Capacitors 568985P
ECAP SMD 22UF 100V F

ECAP SMD 22UF 100V F

Supplier's Site
Aluminium Capacitors - 1071025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071025
Aluminium Capacitors 1071025
Ecap SMD 22uF 100V F Case

Ecap SMD 22uF 100V F Case

Supplier's Site
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic - 62W7245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic
62W7245
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic 62W7245
CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic - 47AC4768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic
47AC4768
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic 47AC4768
CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 568985 568985P 62W7245
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 100V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details