Panasonic Cap, 33Μf, 80V, Smd; Ae Capacitor Case Panasonic EEETG1K330UP

Description
CAP, 33µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 33µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 80V, Smd; Ae Capacitor Case Panasonic - 62W7235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 80V, Smd; Ae Capacitor Case Panasonic
62W7235
Cap, 33Μf, 80V, Smd; Ae Capacitor Case Panasonic 62W7235
CAP, 33µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 80V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:80V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7235
Product Name Cap, 33Μf, 80V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details