Panasonic Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic EEETG1H470UP

Description
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic - 62W7223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic
62W7223
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic 62W7223
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEETG1H470UP
47uF 50V 133mA@100kHz 750mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 133mA@100kHz 750mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62W7223 EEETG1H470UP
Product Name Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers