Panasonic Cap, 10Μf, 50V, 2824, Smd; Ae Capacitor Case Panasonic EEETG1H100P

Description
CAP, 10µF, 50V, 2824, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 50V, 2824, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 50V, 2824, Smd; Ae Capacitor Case Panasonic - 62W7217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 2824, Smd; Ae Capacitor Case Panasonic
62W7217
Cap, 10Μf, 50V, 2824, Smd; Ae Capacitor Case Panasonic 62W7217
CAP, 10µF, 50V, 2824, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, 2824, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4763
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4763
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:1.6ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7217
Product Name Cap, 10Μf, 50V, 2824, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details