Panasonic Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic EEETG1C101P

Description
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7207
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7207
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7207
Product Name Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details