Panasonic Aluminium Capacitors EEETC1V470P

Description
Al Electrolytic Capacitor TC 35V 47uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor TC 35V 47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331962P
Aluminium Capacitors 1331962P
Al Electrolytic Capacitor TC 35V 47uF

Al Electrolytic Capacitor TC 35V 47uF

Supplier's Site
Aluminium Capacitors - 1331962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331962
Aluminium Capacitors 1331962
Panasonic EEETC1V470P Capacitor

Panasonic EEETC1V470P Capacitor

Supplier's Site
Aluminium Capacitors - 1724116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724116
Aluminium Capacitors 1724116
Al Electrolytic Capacitor TC 35V 47uF

Al Electrolytic Capacitor TC 35V 47uF

Supplier's Site
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic - 97Y1471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
97Y1471
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic 97Y1471
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1331962P 1331962 97Y1471
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 47 microF 47 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details