Panasonic Cap, Aec-Q200, 330Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETC1V331UV

Description
CAP, AEC-Q200, 330UF, 35V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330µF; VOLTAGE RATING:35V; ESR:0.15OHM; PRODUCT RANGE:TCU SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125°C; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES
Description
CAP, AEC-Q200, 330UF, 35V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330µF; VOLTAGE RATING:35V; ESR:0.15OHM; PRODUCT RANGE:TCU SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125°C; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 330Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 54AJ8965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
54AJ8965
Cap, Aec-Q200, 330Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic 54AJ8965
CAP, AEC-Q200, 330UF, 35V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330µF; VOLTAGE RATING:35V; ESR:0.15OHM; PRODUCT RANGE:TCU SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125°C; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES

CAP, AEC-Q200, 330UF, 35V, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:330µF; VOLTAGE RATING:35V; ESR:0.15OHM; PRODUCT RANGE:TCU SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 125°C; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AJ8965
Product Name Cap, Aec-Q200, 330Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers