Panasonic Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETC1V221UV

Description
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6547
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6547
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6547
Product Name Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details