Panasonic Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic EEETC1V221P

Description
CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6338
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6338
CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic - 97Y1467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
97Y1467
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic 97Y1467
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEETC1V221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEETC1V221P
Capacitors EEETC1V221P
220uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 65AH6338 97Y1467 EEETC1V221P
Product Name Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details