Panasonic Aluminium Capacitors EEETC1E471UP

Description
Panasonic EEETC1E471UP Capacitor
Request a Quote Datasheet
Description
Panasonic EEETC1E471UP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331976
Aluminium Capacitors 1331976
Panasonic EEETC1E471UP Capacitor

Panasonic EEETC1E471UP Capacitor

Supplier's Site
Aluminium Capacitors - 1723771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723771
Aluminium Capacitors 1723771
Al Electrolytic Capacitor TC-U 25V 220uF

Al Electrolytic Capacitor TC-U 25V 220uF

Supplier's Site
Capacitors EEETC1E471UP
470uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic - 97Y1465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic
97Y1465
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic 97Y1465
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1331976 EEETC1E471UP 97Y1465
Product Name Aluminium Capacitors Capacitors Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB850K4H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details