Panasonic Capacitors EEETC1E221P

Description
220uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
220uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEETC1E221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEETC1E221P
Capacitors EEETC1E221P
220uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic - 97Y1461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic
97Y1461
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic 97Y1461
CAP, 220µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEETC1E221P 97Y1461
Product Name Capacitors Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details