Panasonic Cap, 560Μf, 10V, Smd; Ae Capacitor Case Panasonic EEETC1A561UP

Description
CAP, 560µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 560µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Μf, 10V, Smd; Ae Capacitor Case Panasonic - 97Y1450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 10V, Smd; Ae Capacitor Case Panasonic
97Y1450
Cap, 560Μf, 10V, Smd; Ae Capacitor Case Panasonic 97Y1450
CAP, 560µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 560µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y1450
Product Name Cap, 560Μf, 10V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers