Panasonic Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic EEETC1A471UP

Description
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic - 97Y1449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic
97Y1449
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic 97Y1449
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEETC1A471UP
470uF 10V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 10V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 97Y1449 EEETC1A471UP
Product Name Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details