Panasonic Aluminium Capacitors EEETC1A331P

Description
Panasonic EEETC1A331P Capacitor
Request a Quote Datasheet
Description
Panasonic EEETC1A331P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331950
Aluminium Capacitors 1331950
Panasonic EEETC1A331P Capacitor

Panasonic EEETC1A331P Capacitor

Supplier's Site
Aluminium Capacitors - 1724147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724147
Aluminium Capacitors 1724147
Al Electrolytic CapacitorTC 10V 330uF

Al Electrolytic CapacitorTC 10V 330uF

Supplier's Site
Cap, 330Μf, 10V, Smd; Ae Capacitor Case Panasonic - 97Y1446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Smd; Ae Capacitor Case Panasonic
97Y1446
Cap, 330Μf, 10V, Smd; Ae Capacitor Case Panasonic 97Y1446
CAP, 330µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1331950 97Y1446
Product Name Aluminium Capacitors Cap, 330Μf, 10V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details