Panasonic Aluminium Capacitors EEEHD2A100P

Description
HD SMT elecrolytic cap 100Vdc 10uF
Request a Quote
Description
HD SMT elecrolytic cap 100Vdc 10uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270846
Aluminium Capacitors 7270846
HD SMT elecrolytic cap 100Vdc 10uF

HD SMT elecrolytic cap 100Vdc 10uF

Supplier's Site
Aluminium Capacitors - 7270846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270846P
Aluminium Capacitors 7270846P
HD SMT elecrolytic cap 100Vdc 10uF

HD SMT elecrolytic cap 100Vdc 10uF

Supplier's Site
Aluminium Capacitors - 9233290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233290
Aluminium Capacitors 9233290
HD SMT Electrolytic Cap 100Vdc 10uF

HD SMT Electrolytic Cap 100Vdc 10uF

Supplier's Site
Capacitors - EEEHD2A100P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHD2A100P
Capacitors EEEHD2A100P
10uF 100V 55mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

10uF 100V 55mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic - 17AC6801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
17AC6801
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic 17AC6801
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:AEC-Q200 HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:AEC-Q200 HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270846 7270846P EEEHD2A100P 17AC6801
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C681T200AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details