Panasonic Aluminium Capacitors EEEHD1H4R7R

Description
Hybrid EEEHD1H4R7R Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHD1H4R7R Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270805P
Aluminium Capacitors 7270805P
Hybrid EEEHD1H4R7R Capacitor

Hybrid EEEHD1H4R7R Capacitor

Supplier's Site
Aluminium Capacitors - 1621222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1621222
Aluminium Capacitors 1621222
Hybrid EEEHD1H4R7R Capacitor

Hybrid EEEHD1H4R7R Capacitor

Supplier's Site
Capacitors - EEEHD1H4R7R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHD1H4R7R
Capacitors EEEHD1H4R7R
4.7uF 50V 21mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 21mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4758
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4758
CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7186
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7186
CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270805P 1621222 EEEHD1H4R7R 47AC4758 62W7186
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details