Panasonic Aluminium Capacitors EEEHD1H100P

Description
HD SMT elecrolytic cap 50Vdc 10uF
Request a Quote Datasheet
Description
HD SMT elecrolytic cap 50Vdc 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270809
Aluminium Capacitors 7270809
HD SMT elecrolytic cap 50Vdc 10uF

HD SMT elecrolytic cap 50Vdc 10uF

Supplier's Site
Aluminium Capacitors - 9233284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233284
Aluminium Capacitors 9233284
HD SMT Electrolytic Cap 50Vdc 10uF

HD SMT Electrolytic Cap 50Vdc 10uF

Supplier's Site
Aluminium Capacitors - 7270809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270809P
Aluminium Capacitors 7270809P
HD SMT elecrolytic cap 50Vdc 10uF

HD SMT elecrolytic cap 50Vdc 10uF

Supplier's Site
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC6797
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC6797
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7182
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7182
CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270809 7270809P 17AC6797 62W7182
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details