Panasonic Aluminium Capacitors EEEHD1E101AP

Description
Hybrid Alu Capacitor SMD 100UF 25V
Request a Quote Datasheet
Description
Hybrid Alu Capacitor SMD 100UF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491324
Aluminium Capacitors 2491324
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Aluminium Capacitors - 2491325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491325P
Aluminium Capacitors 2491325P
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Aluminium Capacitors - 2491325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491325
Aluminium Capacitors 2491325
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Capacitors EEEHD1E101AP
100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7174
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7174
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2491324 EEEHD1E101AP 62W7174
Product Name Aluminium Capacitors Capacitors Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details