Panasonic Aluminium Capacitors EEEHD1C220AR

Description
Hybrid EEEHD1C220AR Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHD1C220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569073P
Aluminium Capacitors 569073P
Hybrid EEEHD1C220AR Capacitor

Hybrid EEEHD1C220AR Capacitor

Supplier's Site
Aluminium Capacitors - 1723681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723681
Aluminium Capacitors 1723681
Hybrid EEEHD1C220AR Capacitor

Hybrid EEEHD1C220AR Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd; Capacitor Case / Package Panasonic - 62W7170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd; Capacitor Case / Package Panasonic
62W7170
Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd; Capacitor Case / Package Panasonic 62W7170
CAP, ALU ELEC, AEC-Q200, 22UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHD1C220AR
22uF 16V 39mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 39mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 569073P 1723681 62W7170 EEEHD1C220AR
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 16V, Smd; Capacitor Case / Package Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details