Panasonic Aluminium Capacitors EEEHC1V221P

Description
Hybrid EEEHC1V221P Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHC1V221P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270916P
Aluminium Capacitors 7270916P
Hybrid EEEHC1V221P Capacitor

Hybrid EEEHC1V221P Capacitor

Supplier's Site
Aluminium Capacitors - 9233338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233338
Aluminium Capacitors 9233338
Hybrid EEEHC1V221P Capacitor

Hybrid EEEHC1V221P Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Smd; Capacitor Case / Package Panasonic - 62W7165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Smd; Capacitor Case / Package Panasonic
62W7165
Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Smd; Capacitor Case / Package Panasonic 62W7165
CAP, ALU ELEC, AEC-Q200, 220UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6795
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6795
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270916P 9233338 62W7165 17AC6795
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 220Uf, 35V, Smd; Capacitor Case / Package Panasonic Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-227SML035MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details