Panasonic Aluminium Capacitors EEEHC1V220P

Description
Hybrid EEEHC1V220P Capacitor
Request a Quote
Description
Hybrid EEEHC1V220P Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270919
Aluminium Capacitors 7270919
Hybrid EEEHC1V220P Capacitor

Hybrid EEEHC1V220P Capacitor

Supplier's Site
Aluminium Capacitors - 7270919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270919P
Aluminium Capacitors 7270919P
Hybrid EEEHC1V220P Capacitor

Hybrid EEEHC1V220P Capacitor

Supplier's Site
Aluminium Capacitors - 1668241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668241
Aluminium Capacitors 1668241
Hybrid EEEHC1V220P Capacitor

Hybrid EEEHC1V220P Capacitor

Supplier's Site
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7164
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7164
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - EEEHC1V220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1V220P
Capacitors EEEHC1V220P
22uF 35V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270919 7270919P 62W7164 EEEHC1V220P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details